ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1751FVI-TR BH1751FVI-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023365-BH1751FVI-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WSOF Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023365-BH1751FVI-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WSOF Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1751FVI-TR - 1023365-BH1751FVI-TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1751FVI-TR
1023365-BH1751FVI-TR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1751FVI-TR 1023365-BH1751FVI-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023365-BH1751FVI-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WSOF Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023365-BH1751FVI-TR
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 560nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WSOF
Supply Voltage - Operating: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Ambient Light Sensor, I2C, Wsof-6; Sensor Output Rohm - 53X3004 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, I2C, Wsof-6; Sensor Output Rohm
53X3004
Ambient Light Sensor, I2C, Wsof-6; Sensor Output Rohm 53X3004
AMBIENT LIGHT SENSOR, I2C, WSOF-6; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:WSOF; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, I2C, WSOF-6; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:WSOF; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors >> Ambient Light Sensors - BH1751FVI-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Ambient Light Sensors
BH1751FVI-TR
Sensors >> Ambient Light Sensors BH1751FVI-TR
WSOF-6 Ambient Light Sensors ROHS

WSOF-6 Ambient Light Sensors ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
BH1751FVI-TR
Ambient Light Sensors BH1751FVI-TR
Ambient Light Sensors AMBIENT LIGHT SENSOR IC 6PIN WSOF

Ambient Light Sensors AMBIENT LIGHT SENSOR IC 6PIN WSOF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1023365-BH1751FVI-TR 53X3004 BH1751FVI-TR BH1751FVI-TR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1751FVI-TR Ambient Light Sensor, I2C, Wsof-6; Sensor Output Rohm Sensors >> Ambient Light Sensors Ambient Light Sensors
Sensor Type Light Sensor Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Kmxp1002 1Mm Pitch Vertical Rohs Compliant Te Connectivity - 69AC1581 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Temperature & Humidity Sensor ICs - 533849 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PMIC - PMIC - Thermal Management - AMC6821SDBQR - 009681-AMC6821SDBQR - Win Source Electronics
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); 16-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Analog and Digital Output - 2952-TSIC501FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details