ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1603FVC-TR BH1603FVC-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011558-BH1603FVC-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WSOF Supply Voltage - Operating: 2.4 V to 5.5 V Alternative Parts (Cross-Reference): APDS-9002-021; ALS-PT17-51NB/L369/T R8; BH1603FVC-TR; BH1603FVC; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011558-BH1603FVC-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WSOF Supply Voltage - Operating: 2.4 V to 5.5 V Alternative Parts (Cross-Reference): APDS-9002-021; ALS-PT17-51NB/L369/T R8; BH1603FVC-TR; BH1603FVC; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1603FVC-TR - 011558-BH1603FVC-TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1603FVC-TR
011558-BH1603FVC-TR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1603FVC-TR 011558-BH1603FVC-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011558-BH1603FVC-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WSOF Supply Voltage - Operating: 2.4 V to 5.5 V Alternative Parts (Cross-Reference): APDS-9002-021; ALS-PT17-51NB/L369/T R8; BH1603FVC-TR; BH1603FVC; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011558-BH1603FVC-TR
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Current
Wavelength: 560nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WSOF
Supply Voltage - Operating: 2.4 V to 5.5 V
Alternative Parts (Cross-Reference): APDS-9002-021; ALS-PT17-51NB/L369/TR8; BH1603FVC-TR; BH1603FVC;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Colour & Light Sensor ICs - 7004037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
7004037
Colour & Light Sensor ICs 7004037
ROHM BH1603FVC-TR Ambient Light Sensor

ROHM BH1603FVC-TR Ambient Light Sensor

Supplier's Site
Colour & Light Sensor ICs - 7004037P - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
7004037P
Colour & Light Sensor ICs 7004037P
ROHM BH1603FVC-TR Ambient Light Sensor

ROHM BH1603FVC-TR Ambient Light Sensor

Supplier's Site
Colour & Light Sensor ICs - 1690529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1690529
Colour & Light Sensor ICs 1690529
ROHM BH1603FVC-TR Ambient Light Sensor

ROHM BH1603FVC-TR Ambient Light Sensor

Supplier's Site
Sheung Wan, Hong Kong
Ambient Light Sensors
BH1603FVC-TR
Ambient Light Sensors BH1603FVC-TR
Ambient Light Sensors Ambient Light Sensor Analog Current Out

Ambient Light Sensors Ambient Light Sensor Analog Current Out

Buy Now Datasheet
Sensors >> Ambient Light Sensors - BH1603FVC-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Ambient Light Sensors
BH1603FVC-TR
Sensors >> Ambient Light Sensors BH1603FVC-TR
WSOF-6 Ambient Light Sensors ROHS

WSOF-6 Ambient Light Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 011558-BH1603FVC-TR 7004037 7004037P BH1603FVC-TR BH1603FVC-TR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1603FVC-TR Colour & Light Sensor ICs Colour & Light Sensor ICs Ambient Light Sensors Sensors >> Ambient Light Sensors
Sensor Type Light Sensor Light Sensor Light Sensor Light Sensor
Package / Mounting Surface Mount (SMD); 6-WSOF Wsof WSOF
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347125-A1245LLHLT-I1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Analog Temperature Sensor IC TO92 - Tsic 301 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4954CBE4XTMA1 - 1108699-TLE4954CBE4XTMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-2-53
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
2 suppliers