ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-151 RPI-151

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092595-RPI-151 Packaging: Bulk Type: Unamplified Response Time: 10μs Mounting: Through Hole Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092595-RPI-151 Packaging: Bulk Type: Unamplified Response Time: 10μs Mounting: Through Hole Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-151 - 1092595-RPI-151 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-151
1092595-RPI-151
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-151 1092595-RPI-151
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092595-RPI-151 Packaging: Bulk Type: Unamplified Response Time: 10μs Mounting: Through Hole Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092595-RPI-151
Packaging: Bulk
Type: Unamplified
Response Time: 10μs
Mounting: Through Hole
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1092595-RPI-151
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-151
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
OOL sensor - P1K0/050.232.2K.C.050.M.U.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting suitable for tube connections or welding (up to 70 bar)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers