ROHM Semiconductor USA, LLC Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52003GUL-E2 BU52003GUL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025038-BU52003GUL-E 2 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: North Pole Current - Supply (Max): 9μA Current - Output (Max): 1mA Sensing Range: -5.5mT Trip, -0.8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-VCSP50L1 (1.1x1.1) Purpose: Unipolar Switch Supply Voltage - Operating: 2.4 V to 3.3 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025038-BU52003GUL-E 2 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: North Pole Current - Supply (Max): 9μA Current - Output (Max): 1mA Sensing Range: -5.5mT Trip, -0.8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-VCSP50L1 (1.1x1.1) Purpose: Unipolar Switch Supply Voltage - Operating: 2.4 V to 3.3 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52003GUL-E2 - 1025038-BU52003GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52003GUL-E2
1025038-BU52003GUL-E2
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52003GUL-E2 1025038-BU52003GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025038-BU52003GUL-E 2 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: North Pole Current - Supply (Max): 9μA Current - Output (Max): 1mA Sensing Range: -5.5mT Trip, -0.8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-VCSP50L1 (1.1x1.1) Purpose: Unipolar Switch Supply Voltage - Operating: 2.4 V to 3.3 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025038-BU52003GUL-E2
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: North Pole
Current - Supply (Max): 9μA
Current - Output (Max): 1mA
Sensing Range: -5.5mT Trip, -0.8mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-VCSP50L1 (1.1x1.1)
Purpose: Unipolar Switch
Supply Voltage - Operating: 2.4 V to 3.3 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
BU52003GUL-E2
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52003GUL-E2
MAG SWITCH UNIPOLAR 4VCSP50L1

MAG SWITCH UNIPOLAR 4VCSP50L1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1025038-BU52003GUL-E2 BU52003GUL-E2
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52003GUL-E2 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347178-A1245LLHLX-I1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Motion Sensor ICs - 2238578P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
4 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details