ROHM Semiconductor USA, LLC Temperature & Humidity Sensor ICs BD1020HFV-TR

Description
Temperature sensor,-8.2mV/degC,H VSOF5
Request a Quote Datasheet
Description
Temperature sensor,-8.2mV/degC,H VSOF5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 1246463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1246463
Temperature & Humidity Sensor ICs 1246463
Temperature sensor,-8.2mV/degC,H VSOF5

Temperature sensor,-8.2mV/degC,HVSOF5

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - BD1020HFV-TR - 011243-BD1020HFV-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - BD1020HFV-TR
011243-BD1020HFV-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - BD1020HFV-TR 011243-BD1020HFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011243-BD1020HFV-TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 8.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -30°C to 100°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 5-HVSOF Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 30°C (-30°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011243-BD1020HFV-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 8.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -30°C to 100°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 5-HVSOF
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: 30°C (-30°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - BD1020HFVTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
BD1020HFVTR-ND
Analog and Digital Output BD1020HFVTR-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 8.2mV/°C 5-HVSOF

Temperature Sensor Analog, Local -30°C ~ 100°C 8.2mV/°C 5-HVSOF

Buy Now Datasheet
Analog and Digital Output - BD1020HFVCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
BD1020HFVCT-ND
Analog and Digital Output BD1020HFVCT-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 8.2mV/°C 5-HVSOF

Temperature Sensor Analog, Local -30°C ~ 100°C 8.2mV/°C 5-HVSOF

Buy Now Datasheet
Analog and Digital Output - BD1020HFVDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
BD1020HFVDKR-ND
Analog and Digital Output BD1020HFVDKR-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 8.2mV/°C 5-HVSOF

Temperature Sensor Analog, Local -30°C ~ 100°C 8.2mV/°C 5-HVSOF

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - BD1020HFV-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
BD1020HFV-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output BD1020HFV-TR
SENSOR ANALOG -30C-100C 5HVSOF

SENSOR ANALOG -30C-100C 5HVSOF

Supplier's Site
Temp Sensor, Analogue, Hvsof-5; Ic Output Type Rohm - 85AC1472 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, Analogue, Hvsof-5; Ic Output Type Rohm
85AC1472
Temp Sensor, Analogue, Hvsof-5; Ic Output Type Rohm 85AC1472
TEMP SENSOR, ANALOGUE, HVSOF-5; IC Output Type:Analogue; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-30°C; Sensing Temperature Max:100°C; Sensor Case Style:HVSOF; No. of Pins:5Pins; Supply Voltage Min:2.4V; MSL:- RoHS Compliant: Yes

TEMP SENSOR, ANALOGUE, HVSOF-5; IC Output Type:Analogue; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-30°C; Sensing Temperature Max:100°C; Sensor Case Style:HVSOF; No. of Pins:5Pins; Supply Voltage Min:2.4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog and Digital Output - BD1020HFV-TR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
BD1020HFV-TR
Analog and Digital Output BD1020HFV-TR
SENSOR ANALOG -30C-100C 5HVSOF

SENSOR ANALOG -30C-100C 5HVSOF

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1246463 011243-BD1020HFV-TR BD1020HFVTR-ND BD1020HFV-TR 85AC1472 BD1020HFV-TR
Product Name Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - BD1020HFV-TR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temp Sensor, Analogue, Hvsof-5; Ic Output Type Rohm Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1324LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
P14 FemtoCap-G SMD (180 pF +/-50 pF) - P14 FemtoCap-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting SMD-Pads
View Details
Temperature & Humidity Sensor ICs - 1901387 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Line sensors, For spectrophotometry - S3924-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details