ROHM Semiconductor USA, LLC Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52095GWZ-E2

Description
MAGNETIC SWITCH OMNIPOLAR
Datasheet
Description
MAGNETIC SWITCH OMNIPOLAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
BU52095GWZ-E2
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52095GWZ-E2
MAGNETIC SWITCH OMNIPOLAR

MAGNETIC SWITCH OMNIPOLAR

Supplier's Site
Hall Effect Sensor, Omni, 0.0095T, Ucsp; Hall Effect Type Rohm - 01AH6962 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Omni, 0.0095T, Ucsp; Hall Effect Type Rohm
01AH6962
Hall Effect Sensor, Omni, 0.0095T, Ucsp; Hall Effect Type Rohm 01AH6962
HALL EFFECT SENSOR, OMNI, 0.0095T, UCSP; Hall Effect Type:Omnipolar; Operate Point Typ:0.0095T; Release Point Typ:0.0086T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-;RoHS Compliant: Yes

HALL EFFECT SENSOR, OMNI, 0.0095T, UCSP; Hall Effect Type:Omnipolar; Operate Point Typ:0.0095T; Release Point Typ:0.0086T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Sensor Chips
Product Number BU52095GWZ-E2 01AH6962
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sensor, Omni, 0.0095T, Ucsp; Hall Effect Type Rohm
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
Hall Effect Sw, Bipolar Latch, Sot-23-3 Rohs Compliant Infineon - 38AJ4405 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 4.5 to 36 volts
View Details