Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092597-RPI-303
Packaging: Bulk
Type: Unamplified
Response Time: 10μs, 10μs
Mounting: Snap-In
Sensing Method: Transmissive
Sensing Distance: 0.118" (3mm)
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1092597-RPI-303 |
| Product Name | Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-303 |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |