Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025040-BU52054GWZ-E
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 8μA
Current - Output (Max): 500μA
Sensing Range: ±7.9mT Trip, ±3.5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: UCSP35L1
Purpose: Omnipolar Switch
Supply Voltage - Operating: 1.65 V to 3.6 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
HALL EFFECT SWITCH, OMNIPOLAR, UCSP-4; Hall Effect Type:Omnipolar; Operate Point Typ:0.0063T; Release Point Typ:0.0054T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-; RoHS Compliant: Yes
MAGNETIC SWITCH OMNIPOL UCSP35L1
MAGNETIC SWITCH OMNIPOL UCSP35L1
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1025040-BU52054GWZ-E2 | 15AC6398 | BU52054GWZ-E2 | BU52054GWZ-E2 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52054GWZ-E2 | Hall Effect Switch, Omnipolar, Ucsp-4; Hall Effect Type Rohm | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | UCSP35L1 | Surface Mount | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |