ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM7237-H9 RPM7237-H9

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 210865-RPM7237-H9 Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 15m Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -10°C to 75°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 500μA Carrier Frequency: 36.7kHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 210865-RPM7237-H9 Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 15m Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -10°C to 75°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 500μA Carrier Frequency: 36.7kHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM7237-H9 - 210865-RPM7237-H9 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM7237-H9
210865-RPM7237-H9
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM7237-H9 210865-RPM7237-H9
Manufacturer: Rohm Semiconductor Win Source Part Number: 210865-RPM7237-H9 Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 15m Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -10°C to 75°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 500μA Carrier Frequency: 36.7kHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 210865-RPM7237-H9
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Sensing Distance: 15m
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -10°C to 75°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 500μA
Carrier Frequency: 36.7kHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 210865-RPM7237-H9
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - RPM7237-H9
Operating Temperature -10 to 75 C (14 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
P14 FemtoCap-G SMD (180 pF +/-50 pF) - P14 FemtoCap-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting SMD-Pads
View Details
Temperature & Humidity Sensor ICs - 1905278P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Line sensors, For spectrophotometry - S9227-03 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details