Manufacturer: Rohm Semiconductor
Win Source Part Number: 012327-BU52001GUL-E2
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 12μA
Current - Output (Max): 1mA
Sensing Range: ±5.5mT Trip, ±0.8mT Release
Family Name: BU52001GUL
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-VCSP50L1 (1.1x1.1)
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.4 V to 3.3 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): A1172ECGLT; A1172ECGLT-T; A1172ECGTR; AH1884-Z;
Introduction Date: July 25, 2006
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
MAG SWITCH OMNIPOLAR 4VCSP50L1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 012327-BU52001GUL-E2 | BU52001GUL-E2 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52001GUL-E2 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |