Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025039-BU52014HFV-T
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 8μA
Current - Output (Max): 500μA
Sensing Range: ±5.5mT Trip, ±0.6mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: HVSOF5
Purpose: Omnipolar Switch
Supply Voltage - Operating: 1.65 V to 3.3 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MAGNETIC SWITCH OMNIPOLAR HVSOF5
MAGNETIC SWITCH OMNIPOLAR HVSOF5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1025039-BU52014HFV-TR | BU52014HFV-TR | BU52014HFV-TR |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52014HFV-TR | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |