ROHM Semiconductor USA, LLC Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE0700G-TR BDE0700G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011538-BDE0700G-TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 70°C Output Function: /OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Family Name: BDE0700 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 130°C Case / Package: 5-SSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 16μA Alternative Parts (Cross-Reference): S-5844A85DB-M5T1U3; MAX6501UKP057; S-5843AC0DC-M5T1S; S-5844A90DB-M5T1U3; Introduction Date: November 04, 2007 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011538-BDE0700G-TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 70°C Output Function: /OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Family Name: BDE0700 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 130°C Case / Package: 5-SSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 16μA Alternative Parts (Cross-Reference): S-5844A85DB-M5T1U3; MAX6501UKP057; S-5843AC0DC-M5T1S; S-5844A90DB-M5T1U3; Introduction Date: November 04, 2007 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE0700G-TR - 011538-BDE0700G-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE0700G-TR
011538-BDE0700G-TR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE0700G-TR 011538-BDE0700G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011538-BDE0700G-TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 70°C Output Function: /OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Family Name: BDE0700 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 130°C Case / Package: 5-SSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 16μA Alternative Parts (Cross-Reference): S-5844A85DB-M5T1U3; MAX6501UKP057; S-5843AC0DC-M5T1S; S-5844A90DB-M5T1U3; Introduction Date: November 04, 2007 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011538-BDE0700G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 70°C
Output Function: /OverTemp, VTemp
Current - Output (Max): 5mA
Accuracy: ±4°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Family Name: BDE0700
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 130°C
Case / Package: 5-SSOP
Supply Voltage - Operating: 2.9 V to 5.5 V
Operating Supply Current: 16μA
Alternative Parts (Cross-Reference): S-5844A85DB-M5T1U3; MAX6501UKP057; S-5843AC0DC-M5T1S; S-5844A90DB-M5T1U3;
Introduction Date: November 04, 2007
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Thermostats - Solid State - BDE0700G-TR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
BDE0700G-TR
Thermostats - Solid State BDE0700G-TR
THERMOSTAT 70DEGC ACT LOW 5SSOP

THERMOSTAT 70DEGC ACT LOW 5SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 011538-BDE0700G-TR BDE0700G-TR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - BDE0700G-TR Thermostats - Solid State
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1595 - 1-FS63RTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 1464785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details