ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1710FVC-TR BH1710FVC-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153509-BH1710FVC-TR Packaging: Reel - TR Type: Ambient Operating Temperature Range: -30°C ~ 85°C Package: 6-SMD, Flat Lead Exposed Pad Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.4 V ~ 3.6 V Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Homepage: www.rohm.com Manufacturer Package: 6-WSOF Alternative Parts (Cross-Reference): TSL2561FN; APDS-9301-020; TSL2563FN; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153509-BH1710FVC-TR Packaging: Reel - TR Type: Ambient Operating Temperature Range: -30°C ~ 85°C Package: 6-SMD, Flat Lead Exposed Pad Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.4 V ~ 3.6 V Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Homepage: www.rohm.com Manufacturer Package: 6-WSOF Alternative Parts (Cross-Reference): TSL2561FN; APDS-9301-020; TSL2563FN; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1710FVC-TR - 1153509-BH1710FVC-TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1710FVC-TR
1153509-BH1710FVC-TR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1710FVC-TR 1153509-BH1710FVC-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153509-BH1710FVC-TR Packaging: Reel - TR Type: Ambient Operating Temperature Range: -30°C ~ 85°C Package: 6-SMD, Flat Lead Exposed Pad Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.4 V ~ 3.6 V Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Homepage: www.rohm.com Manufacturer Package: 6-WSOF Alternative Parts (Cross-Reference): TSL2561FN; APDS-9301-020; TSL2563FN; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153509-BH1710FVC-TR
Packaging: Reel - TR
Type: Ambient
Operating Temperature Range: -30°C ~ 85°C
Package: 6-SMD, Flat Lead Exposed Pad
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 2.4 V ~ 3.6 V
Wavelength: 560nm
Proximity Detection: No
Categories: Sensors, Transducers
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 6-WSOF
Alternative Parts (Cross-Reference): TSL2561FN; APDS-9301-020; TSL2563FN;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Ambient Light Sensors
BH1710FVC-TR
Ambient Light Sensors BH1710FVC-TR
Ambient Light Sensors Ambient Light Sensor 16bit Serial Output

Ambient Light Sensors Ambient Light Sensor 16bit Serial Output

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 1153509-BH1710FVC-TR BH1710FVC-TR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1710FVC-TR Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1220A-030G-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 1.24 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers