ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-122F RPI-122F

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092591-RPI-122F Packaging: Bulk Type: Unamplified Response Time: 10μs, 10μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.031" (0.8mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): EE-SX1107; RPI-122A; RPI-121; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092591-RPI-122F Packaging: Bulk Type: Unamplified Response Time: 10μs, 10μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.031" (0.8mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): EE-SX1107; RPI-122A; RPI-121; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-122F - 1092591-RPI-122F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-122F
1092591-RPI-122F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-122F 1092591-RPI-122F
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092591-RPI-122F Packaging: Bulk Type: Unamplified Response Time: 10μs, 10μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.031" (0.8mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): EE-SX1107; RPI-122A; RPI-121; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092591-RPI-122F
Packaging: Bulk
Type: Unamplified
Response Time: 10μs, 10μs
Mounting: Through Hole
Sensing Method: Transmissive
Sensing Distance: 0.031" (0.8mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): EE-SX1107; RPI-122A; RPI-121;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1092591-RPI-122F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-122F
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1525 - 1-FS63RTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347240-A1222ELHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details