ROHM Semiconductor USA, LLC Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52097GWZ-E2

Description
Win Source Part Number: 1337876-BU52097GWZ-E 2 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: CMOS Function: Omnipolar Switch Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 8µA Current - Output (Max): 500µA Sensing Range: ±17mT Trip, ±12.1mT Release Voltage - Supply: 1.65V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-XFBGA, CSPBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BU52097
Request a Quote Datasheet
Description
Win Source Part Number: 1337876-BU52097GWZ-E 2 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: CMOS Function: Omnipolar Switch Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 8µA Current - Output (Max): 500µA Sensing Range: ±17mT Trip, ±12.1mT Release Voltage - Supply: 1.65V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-XFBGA, CSPBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BU52097
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1337876-BU52097GWZ-E2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1337876-BU52097GWZ-E2
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1337876-BU52097GWZ-E2
Win Source Part Number: 1337876-BU52097GWZ-E 2 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: CMOS Function: Omnipolar Switch Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 8µA Current - Output (Max): 500µA Sensing Range: ±17mT Trip, ±12.1mT Release Voltage - Supply: 1.65V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-XFBGA, CSPBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BU52097

Win Source Part Number: 1337876-BU52097GWZ-E2
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Package: Tape & Reel
Standard Package: 3,000
Technology: Hall Effect
Output Type: CMOS
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 8µA
Current - Output (Max): 500µA
Sensing Range: ±17mT Trip, ±12.1mT Release
Voltage - Supply: 1.65V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 4-XFBGA, CSPBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BU52097

Buy Now Datasheet
Hall Effect Sw, Omnipolar, 0.015T, Ucsp; Hall Effect Type Rohm - 95AC1110 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Omnipolar, 0.015T, Ucsp; Hall Effect Type Rohm
95AC1110
Hall Effect Sw, Omnipolar, 0.015T, Ucsp; Hall Effect Type Rohm 95AC1110
HALL EFFECT SW, OMNIPOLAR, 0.015T, UCSP; Hall Effect Type:Omnipolar; Operate Point Typ:0.015T; Release Point Typ:0.0141T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-; RoHS Compliant: Yes

HALL EFFECT SW, OMNIPOLAR, 0.015T, UCSP; Hall Effect Type:Omnipolar; Operate Point Typ:0.015T; Release Point Typ:0.0141T; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Sensor Case Style:UCSP; No. of Pins:4 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
BU52097GWZ-E2
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52097GWZ-E2
MAGNETIC SWITCH OMNIPOLAR

MAGNETIC SWITCH OMNIPOLAR

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number 1337876-BU52097GWZ-E2 95AC1110 BU52097GWZ-E2
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sw, Omnipolar, 0.015T, Ucsp; Hall Effect Type Rohm Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Package / Mounting 4-XFBGA, CSPBGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data