ROHM Semiconductor USA, LLC Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52002GUL-E2

Description
Win Source Part Number: 1381636-BU52002GUL-E 2 Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 pcs Technology: Hall Effect Output Type: Push-Pull Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 9µA Current - Output (Max): 1mA Sensing Range: 5.5mT Trip, 0.8mT Release Voltage - Supply: 2.4V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-UFBGA, CSPBGA Supplier Device Package: 4-VCSP50L1 (1.1x1.1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BU52002 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381636-BU52002GUL-E 2 Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 pcs Technology: Hall Effect Output Type: Push-Pull Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 9µA Current - Output (Max): 1mA Sensing Range: 5.5mT Trip, 0.8mT Release Voltage - Supply: 2.4V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-UFBGA, CSPBGA Supplier Device Package: 4-VCSP50L1 (1.1x1.1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BU52002 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381636-BU52002GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1381636-BU52002GUL-E2
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1381636-BU52002GUL-E2
Win Source Part Number: 1381636-BU52002GUL-E 2 Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 pcs Technology: Hall Effect Output Type: Push-Pull Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 9µA Current - Output (Max): 1mA Sensing Range: 5.5mT Trip, 0.8mT Release Voltage - Supply: 2.4V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-UFBGA, CSPBGA Supplier Device Package: 4-VCSP50L1 (1.1x1.1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BU52002 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381636-BU52002GUL-E2
Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State)
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: Hall Effect
Output Type: Push-Pull
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 9µA
Current - Output (Max): 1mA
Sensing Range: 5.5mT Trip, 0.8mT Release
Voltage - Supply: 2.4V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-UFBGA, CSPBGA
Supplier Device Package: 4-VCSP50L1 (1.1x1.1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BU52002
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
BU52002GUL-E2
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) BU52002GUL-E2
MAG SWITCH UNIPOLAR 4VCSP50L1

MAG SWITCH UNIPOLAR 4VCSP50L1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1381636-BU52002GUL-E2 BU52002GUL-E2
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375877-TLE49462LHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 3-SSIP, SSO-3-02
View Details
4 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1232LLETR-T - 908853-A1232LLETR-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details