ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1771GLC-E2 BH1771GLC-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023366-BH1771GLC-E2 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WLGA (2.8x2.8) Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023366-BH1771GLC-E2 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WLGA (2.8x2.8) Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1771GLC-E2 - 1023366-BH1771GLC-E2 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1771GLC-E2
1023366-BH1771GLC-E2
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1771GLC-E2 1023366-BH1771GLC-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023366-BH1771GLC-E2 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WLGA (2.8x2.8) Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023366-BH1771GLC-E2
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 550nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-WLGA (2.8x2.8)
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1023366-BH1771GLC-E2
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1771GLC-E2
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 1000 sccm - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers