Win Source Part Number: 980189-BM1422AGMV-ZE
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Type: I2C
Current - Supply (Max): 300µA
Axis: X, Y, Z
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 10-VFLGA
Supplier Device Package: MLGA010V020A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BM1422AGMV-ZE2CT,BM1
Base Product Number: BM1422
DIGITAL MAGNETOMETER, LGA; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes
SENSOR MR I2C MLGA010V020A
SENSOR MR I2C MLGA010V020A
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 980189-BM1422AGMV-ZE2 | 68AC4408 | BM1422AGMV-ZE2 | BM1422AGMV-ZE2 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Digital Magnetometer, Lga; Mems Module Function Rohm | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | Surface Mount (SMD); 10-VFLGA | Surface Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |