ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-129BN RPI-129BN

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092592-RPI-129BN Packaging: Tube/Rail Type: Unamplified Response Time: 10μs Mounting: Through Hole Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092592-RPI-129BN Packaging: Tube/Rail Type: Unamplified Response Time: 10μs Mounting: Through Hole Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-129BN - 1092592-RPI-129BN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-129BN
1092592-RPI-129BN
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-129BN 1092592-RPI-129BN
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092592-RPI-129BN Packaging: Tube/Rail Type: Unamplified Response Time: 10μs Mounting: Through Hole Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092592-RPI-129BN
Packaging: Tube/Rail
Type: Unamplified
Response Time: 10μs
Mounting: Through Hole
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1092592-RPI-129BN
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - RPI-129BN
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1148LUA-T - 908837-A1148LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details