ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1780GLI-E2 BH1780GLI-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049536-BH1780GLI-E2 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-WLGA (2x2) Supply Voltage - Operating: 2.3 V to 3 V Alternative Parts (Cross-Reference): ISL29035IROZ-T7; BH1780GLI; BH1721FVC-TR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049536-BH1780GLI-E2 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-WLGA (2x2) Supply Voltage - Operating: 2.3 V to 3 V Alternative Parts (Cross-Reference): ISL29035IROZ-T7; BH1780GLI; BH1721FVC-TR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1780GLI-E2 - 049536-BH1780GLI-E2 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1780GLI-E2
049536-BH1780GLI-E2
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1780GLI-E2 049536-BH1780GLI-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049536-BH1780GLI-E2 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-WLGA (2x2) Supply Voltage - Operating: 2.3 V to 3 V Alternative Parts (Cross-Reference): ISL29035IROZ-T7; BH1780GLI; BH1721FVC-TR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049536-BH1780GLI-E2
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-WLGA (2x2)
Supply Voltage - Operating: 2.3 V to 3 V
Alternative Parts (Cross-Reference): ISL29035IROZ-T7; BH1780GLI; BH1721FVC-TR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Ambient Light Sensors
BH1780GLI-E2
Ambient Light Sensors BH1780GLI-E2
Ambient Light Sensors AMBIENT LIGHT SENSOR 4-PIN

Ambient Light Sensors AMBIENT LIGHT SENSOR 4-PIN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 049536-BH1780GLI-E2 BH1780GLI-E2
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - BH1780GLI-E2 Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details