Electrical Characteristics Excitation Voltage (VRMS) : 3 Line Power Voltage Requirements (VDC) : ±15, ±12 Signal Conditioning - LVDT/RVDT Output Type (VDC) : ±10
Mechanical Attachment Signal Conditioning - LVDT/RVDT Mounting : Printed Circuit Board Edge or Terminal Block
Other Display : No Transducer Channels : 1 Transducer Type : LVDT or RVDT with 5 or 6 wires
Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10
Usage Conditions Operating Temperature Range : -1 - 55 DEGC [30 - 130 DEGF ]
Electrical Characteristics
- Excitation Voltage (VRMS) : 3
- Line Power Voltage Requirements (VDC) : ±15, ±12
- Signal Conditioning - LVDT/RVDT Output Type (VDC) : ±10
Mechanical Attachment
- Signal Conditioning - LVDT/RVDT Mounting : Printed Circuit Board Edge or Terminal Block
Other
- Display : No
- Transducer Channels : 1
- Transducer Type : LVDT or RVDT with 5 or 6 wires
Signal Characteristics
- Excitation Frequency (KHZ) : 2.5 - 10
Usage Conditions
- Operating Temperature Range : -1 - 55 DEGC [30 - 130 DEGF ]