TE Connectivity RVDT/RVIT Sensors 10215727-00

Description
Body Features Case Material : Anodized Aluminum Product Weight : 36 G  [1.26 OZ ] Configuration Features Electrical Connection : Lead Wires Dimensions Product Diameter : 25.4 MM  [1 INCH ] Shaft Diameter : 4.76 MM  [.188 INCH ] Electrical Characteristics Supply Voltage (VRMS) : 3 Mechanical Attachment Sensor Mount Type : Size 11 Servo Mount Operation/Applicatio n Output Signal Details : AC Voltage Other Angular Range (DEG) : -30 - 30 Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity ± (PCT) : .25 Product Type Features Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT) Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Anodized Aluminum Product Weight : 36 G  [1.26 OZ ] Configuration Features Electrical Connection : Lead Wires Dimensions Product Diameter : 25.4 MM  [1 INCH ] Shaft Diameter : 4.76 MM  [.188 INCH ] Electrical Characteristics Supply Voltage (VRMS) : 3 Mechanical Attachment Sensor Mount Type : Size 11 Servo Mount Operation/Applicatio n Output Signal Details : AC Voltage Other Angular Range (DEG) : -30 - 30 Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity ± (PCT) : .25 Product Type Features Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT) Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RVDT/RVIT Sensors - 10215727-00 - TE Connectivity
Berwyn, PA, United States
RVDT/RVIT Sensors
10215727-00
RVDT/RVIT Sensors 10215727-00
Body Features Case Material : Anodized Aluminum Product Weight : 36 G  [1.26 OZ ] Configuration Features Electrical Connection : Lead Wires Dimensions Product Diameter : 25.4 MM  [1 INCH ] Shaft Diameter : 4.76 MM  [.188 INCH ] Electrical Characteristics Supply Voltage (VRMS) : 3 Mechanical Attachment Sensor Mount Type : Size 11 Servo Mount Operation/Applicatio n Output Signal Details : AC Voltage Other Angular Range (DEG) : -30 - 30 Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity ± (PCT) : .25 Product Type Features Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT) Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Case Material : Anodized Aluminum
  • Product Weight : 36 G  [1.26 OZ ]

Configuration Features


  • Electrical Connection : Lead Wires

Dimensions


  • Product Diameter : 25.4 MM  [1 INCH ]
  • Shaft Diameter : 4.76 MM  [.188 INCH ]

Electrical Characteristics


  • Supply Voltage (VRMS) : 3

Mechanical Attachment


  • Sensor Mount Type : Size 11 Servo Mount

Operation/Application


  • Output Signal Details : AC Voltage

Other


  • Angular Range (DEG) : -30 - 30
  • Bearing Type : ABEC 3 Precision Ball Bearing
  • Non-Linearity ± (PCT) : .25

Product Type Features


  • Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT)

Signal Characteristics


  • Excitation Frequency (KHZ) : 2.5 - 10

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category LVDT and RVDT Signal Conditioners
Product Number 10215727-00
Product Name RVDT/RVIT Sensors
Unlock Full Specs
to access all available technical data

Similar Products