Body Features Case Material : Anodized Aluminum Product Weight : 54 G [1.9 OZ ]
Configuration Features Electrical Connection : Lead Wires
Dimensions Product Diameter : 26.92 MM [1.06 INCH ] Shaft Diameter : 4.76 MM [.188 INCH ]
Electrical Characteristics Input Current (Max) (MAMP) : 25 Supply Voltage Range (VDC) : 13.5 - 16.5
Mechanical Attachment Sensor Mount Type : Size 11 Servo Mount
Operation/Applicatio
n Output Signal Details : ±3.75 - ±7.5 VDC
Other Angular Range (DEG) : -60 - 60, -30 - 30 Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity ± (PCT) : 2, .25
Product Type Features Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT)
Usage Conditions Operating Temperature Range : -18 - 70 DEGC [0 - 158 DEGF ]
Body Features
- Case Material : Anodized Aluminum
- Product Weight : 54 G [1.9 OZ ]
Configuration Features
- Electrical Connection : Lead Wires
Dimensions
- Product Diameter : 26.92 MM [1.06 INCH ]
- Shaft Diameter : 4.76 MM [.188 INCH ]
Electrical Characteristics
- Input Current (Max) (MAMP) : 25
- Supply Voltage Range (VDC) : 13.5 - 16.5
Mechanical Attachment
- Sensor Mount Type : Size 11 Servo Mount
Operation/Application
- Output Signal Details : ±3.75 - ±7.5 VDC
Other
- Angular Range (DEG) : -60 - 60, -30 - 30
- Bearing Type : ABEC 3 Precision Ball Bearing
- Non-Linearity ± (PCT) : 2, .25
Product Type Features
- Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT)
Usage Conditions
- Operating Temperature Range : -18 - 70 DEGC [0 - 158 DEGF ]