TE Connectivity RVDT/RVIT Sensors 03181700-080

Description
Body Features Case Material : Anodized Aluminum Product Weight : 70 G  [2.46 OZ ] Configuration Features Electrical Connection : Cable Dimensions Product Diameter : 38.1 MM  [1.5 INCH ] Shaft Diameter : 4.75 MM  [.187 INCH ] Electrical Characteristics Input Current (Max) (MAMP) : 41 Supply Voltage Range (VDC) : 10 - 28 Mechanical Attachment Sensor Mount Type : Size 15 Servo Mount Operation/Applicatio n Output Signal Details : 4 - 20 mA DC Other Angular Range (DEG) : 0 - 120 Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity ± (PCT) : .25 Product Type Features Position Sensor Product Type : Rotary Variable Inductive Transducer (RVIT) Usage Conditions Operating Temperature Range : -18 - 77 DEGC  [0 - 170 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Anodized Aluminum Product Weight : 70 G  [2.46 OZ ] Configuration Features Electrical Connection : Cable Dimensions Product Diameter : 38.1 MM  [1.5 INCH ] Shaft Diameter : 4.75 MM  [.187 INCH ] Electrical Characteristics Input Current (Max) (MAMP) : 41 Supply Voltage Range (VDC) : 10 - 28 Mechanical Attachment Sensor Mount Type : Size 15 Servo Mount Operation/Applicatio n Output Signal Details : 4 - 20 mA DC Other Angular Range (DEG) : 0 - 120 Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity ± (PCT) : .25 Product Type Features Position Sensor Product Type : Rotary Variable Inductive Transducer (RVIT) Usage Conditions Operating Temperature Range : -18 - 77 DEGC  [0 - 170 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RVDT/RVIT Sensors - 03181700-080 - TE Connectivity
Berwyn, PA, United States
RVDT/RVIT Sensors
03181700-080
RVDT/RVIT Sensors 03181700-080
Body Features Case Material : Anodized Aluminum Product Weight : 70 G  [2.46 OZ ] Configuration Features Electrical Connection : Cable Dimensions Product Diameter : 38.1 MM  [1.5 INCH ] Shaft Diameter : 4.75 MM  [.187 INCH ] Electrical Characteristics Input Current (Max) (MAMP) : 41 Supply Voltage Range (VDC) : 10 - 28 Mechanical Attachment Sensor Mount Type : Size 15 Servo Mount Operation/Applicatio n Output Signal Details : 4 - 20 mA DC Other Angular Range (DEG) : 0 - 120 Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity ± (PCT) : .25 Product Type Features Position Sensor Product Type : Rotary Variable Inductive Transducer (RVIT) Usage Conditions Operating Temperature Range : -18 - 77 DEGC  [0 - 170 DEGF ]

Body Features


  • Case Material : Anodized Aluminum
  • Product Weight : 70 G  [2.46 OZ ]

Configuration Features


  • Electrical Connection : Cable

Dimensions


  • Product Diameter : 38.1 MM  [1.5 INCH ]
  • Shaft Diameter : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Input Current (Max) (MAMP) : 41
  • Supply Voltage Range (VDC) : 10 - 28

Mechanical Attachment


  • Sensor Mount Type : Size 15 Servo Mount

Operation/Application


  • Output Signal Details : 4 - 20 mA DC

Other


  • Angular Range (DEG) : 0 - 120
  • Bearing Type : ABEC 3 Precision Ball Bearing
  • Non-Linearity ± (PCT) : .25

Product Type Features


  • Position Sensor Product Type : Rotary Variable Inductive Transducer (RVIT)

Usage Conditions


  • Operating Temperature Range : -18 - 77 DEGC  [0 - 170 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category LVDT and RVDT Signal Conditioners
Product Number 03181700-080
Product Name RVDT/RVIT Sensors
Unlock Full Specs
to access all available technical data

Similar Products