Body Features Product Weight : .117 KG [.258 LB ]
Electrical Characteristics Excitation Voltage (VRMS) : 3 Voltage Requirements (VDC) : 9 - 30
Industry Standards Digital Output : RS-485
Mechanical Attachment Sensor Mount Type : DIN 3
Operation/Applicatio
n Output Signal Details : 4 - 20 mA
Other Transducer Type : LVRT Half Bridge
Product Type Features Display Type : None
Signal Characteristics Excitation Frequency (KHZ) : 7.5 Number of Channels : 1
Usage Conditions Operating Temperature Range : -20 - 75 DEGC [-4 - 167 DEGF ]
Body Features
- Product Weight : .117 KG [.258 LB ]
Electrical Characteristics
- Excitation Voltage (VRMS) : 3
- Voltage Requirements (VDC) : 9 - 30
Industry Standards
Mechanical Attachment
- Sensor Mount Type : DIN 3
Operation/Application
- Output Signal Details : 4 - 20 mA
Other
- Transducer Type : LVRT Half Bridge
Product Type Features
Signal Characteristics
- Excitation Frequency (KHZ) : 7.5
- Number of Channels : 1
Usage Conditions
- Operating Temperature Range : -20 - 75 DEGC [-4 - 167 DEGF ]