Other EU Throughput Rate HZ : 2000
Product Type Features DAQ Scanner Product Type : Data Acquisition Systems
Signal Characteristics Number of Channels : 2048
Usage Conditions Accuracy (PCTFS) : ±.03
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Other EU Throughput Rate HZ : 2000
Product Type Features DAQ Scanner Product Type : Data Acquisition Systems
Signal Characteristics Number of Channels : 2048
Usage Conditions Accuracy (PCTFS) : ±.03
Other EU Throughput Rate HZ : 2000
Product Type Features DAQ Scanner Product Type : Data Acquisition Systems
Signal Characteristics Number of Channels : 2048
Usage Conditions Accuracy (PCTFS) : ±.03
Other
EU Throughput Rate HZ : 2000
Product Type Features
DAQ Scanner Product Type : Data Acquisition Systems