TE Connectivity DAQ Systems & Scanners 10214830-00

Description
Housing Features Enclosure : IP50 Other Accuracy : ±0.03% FS EU Throughput Rate HZ : 325 Media : Dry Gas Number of Channels : 64 Product Type Features Scanner & System Sensor Type : Pressure Scanners
Request a Quote
Description
Housing Features Enclosure : IP50 Other Accuracy : ±0.03% FS EU Throughput Rate HZ : 325 Media : Dry Gas Number of Channels : 64 Product Type Features Scanner & System Sensor Type : Pressure Scanners
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DAQ Systems & Scanners - 10214830-00 - TE Connectivity
Berwyn, PA, United States
DAQ Systems & Scanners
10214830-00
DAQ Systems & Scanners 10214830-00
Housing Features Enclosure : IP50 Other Accuracy : ±0.03% FS EU Throughput Rate HZ : 325 Media : Dry Gas Number of Channels : 64 Product Type Features Scanner & System Sensor Type : Pressure Scanners

Housing Features


  • Enclosure : IP50

Other


  • Accuracy : ±0.03% FS
  • EU Throughput Rate HZ : 325
  • Media : Dry Gas
  • Number of Channels : 64

Product Type Features


  • Scanner & System Sensor Type : Pressure Scanners
Buy Now

Technical Specifications

  TE Connectivity
Product Category LVDT and RVDT Signal Conditioners
Product Number 10214830-00
Product Name DAQ Systems & Scanners
Unlock Full Specs
to access all available technical data

Similar Products