TE Connectivity DAQ Systems & Scanners 10208007-00

Description
Electrical Characteristics Media Compatibility : Dry Gas Industry Standards IP Rating : IP66 Other EU Throughput Rate HZ : 500 Product Type Features DAQ Scanner Product Type : Pressure Scanners Signal Characteristics Number of Channels : 16 Usage Conditions Accuracy (PCTFS) : ±.05
Request a Quote Datasheet
Description
Electrical Characteristics Media Compatibility : Dry Gas Industry Standards IP Rating : IP66 Other EU Throughput Rate HZ : 500 Product Type Features DAQ Scanner Product Type : Pressure Scanners Signal Characteristics Number of Channels : 16 Usage Conditions Accuracy (PCTFS) : ±.05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAQ Systems & Scanners - 10208007-00 - TE Connectivity
Berwyn, PA, United States
DAQ Systems & Scanners
10208007-00
DAQ Systems & Scanners 10208007-00
Electrical Characteristics Media Compatibility : Dry Gas Industry Standards IP Rating : IP66 Other EU Throughput Rate HZ : 500 Product Type Features DAQ Scanner Product Type : Pressure Scanners Signal Characteristics Number of Channels : 16 Usage Conditions Accuracy (PCTFS) : ±.05

Electrical Characteristics


  • Media Compatibility : Dry Gas

Industry Standards


  • IP Rating : IP66

Other


  • EU Throughput Rate HZ : 500

Product Type Features


  • DAQ Scanner Product Type : Pressure Scanners

Signal Characteristics


  • Number of Channels : 16

Usage Conditions


  • Accuracy (PCTFS) : ±.05
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category LVDT and RVDT Signal Conditioners
Product Number 10208007-00
Product Name DAQ Systems & Scanners
Unlock Full Specs
to access all available technical data

Similar Products