Body Features Cable Color : Black
Configuration Features Channel Configuration : 4 Inputs
Electrical Characteristics Supply Voltage Range (VDC) : 30.5
Industry Standards ASi Version : ASi 3.0
Operation/Applicatio
n Operational Function : Digital Input Connection
Product Type Features I/O Module Type : ASi I/O Module
Signal Characteristics Signal Type : Discrete
Termination Features Cable Connection : Round AS-Interface Cable I/O Connection : M12 Female Connector - 4 Ways
Usage Conditions Field Device Type : Sensor / Contact
Body Features
Configuration Features
- Channel Configuration : 4 Inputs
Electrical Characteristics
- Supply Voltage Range (VDC) : 30.5
Industry Standards
Operation/Application
- Operational Function : Digital Input Connection
Product Type Features
- I/O Module Type : ASi I/O Module
Signal Characteristics
Termination Features
- Cable Connection : Round AS-Interface Cable
- I/O Connection : M12 Female Connector - 4 Ways
Usage Conditions
- Field Device Type : Sensor / Contact