Configuration Features Channel Configuration : Expandable from 8 to 128 Points
Electrical Characteristics Supply Voltage Range (VDC) : 24
Operation/Applicatio
n Operational Function : Digital or Analog I/O Module
Product Type Features I/O Module Type : DeviceNet I/O Module
Signal Characteristics Signal Type : Digital or Analog
Termination Features Cable Connection : Thick DeviceNet Cable I/O Connection : 2.5mm2 Pressure Terminal
Usage Conditions Field Device Type : Proximity Switch / Dry Contact / Current Transmitter / Valve Positioner
Configuration Features
- Channel Configuration : Expandable from 8 to 128 Points
Electrical Characteristics
- Supply Voltage Range (VDC) : 24
Operation/Application
- Operational Function : Digital or Analog I/O Module
Product Type Features
- I/O Module Type : DeviceNet I/O Module
Signal Characteristics
- Signal Type : Digital or Analog
Termination Features
- Cable Connection : Thick DeviceNet Cable
- I/O Connection : 2.5mm2 Pressure Terminal
Usage Conditions
- Field Device Type : Proximity Switch / Dry Contact / Current Transmitter / Valve Positioner