Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Square Section Spring Loaded : Separate Core
Electrical Characteristics Electrical Connections : Terminal Block Excitation Frequency (HZ) : 400 - 5000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3
Housing Features Housing Diameter : 31.75 MM [1.25 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Anodized Aluminum
Industry Standards IP Rating : IP60 Industry Standards : RoHS
Other Full Stroke Ranges : ±12.7 MM [±.5 INCH ] Linearity (PCTSPAN) : ±.25
Signal Characteristics Excitation Frequency (KHZ) : .4 - 5
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Linear Position Sensor - LVDT/LVIT Form Factor : Square Section
- Spring Loaded : Separate Core
Electrical Characteristics
- Electrical Connections : Terminal Block
- Excitation Frequency (HZ) : 400 - 5000
- Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3
Housing Features
- Housing Diameter : 31.75 MM [1.25 INCH ]
- Linear Position Sensor - LVDT/LVIT Housing Material : Anodized Aluminum
Industry Standards
- IP Rating : IP60
- Industry Standards : RoHS
Other
- Full Stroke Ranges : ±12.7 MM [±.5 INCH ]
- Linearity (PCTSPAN) : ±.25
Signal Characteristics
- Excitation Frequency (KHZ) : .4 - 5
Usage Conditions
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]