Body Features Angular Position Sensor - RVDT/RVIT Weight (G) : 36 Angular Sensing Range (DEG) : ±40 Case Material : Anodized Aluminum
Configuration Features Electrical Connection : Lead Wires
Dimensions Case Diameter : 25.4 MM [1 INCH ] Shaft Diameter : 4.76 MM [.188 INCH ]
Electrical Characteristics Angular Position Sensor - RVDT/RVIT Output Type : AC Voltage Angular Position Sensor - RVDT/RVIT Supply Voltage (VRMS) : 3
Industry Standards Certifications : RoHS
Mechanical Attachment Angular Position Sensor - RVDT/RVIT Mounting : Size 11 Servo Mount
Other Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity (PCT) : ±1
Product Type Features Angular Position Sensor - RVDT/RVIT Type : RVDT
Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 300 DEGF ]
Body Features
- Angular Position Sensor - RVDT/RVIT Weight (G) : 36
- Angular Sensing Range (DEG) : ±40
- Case Material : Anodized Aluminum
Configuration Features
- Electrical Connection : Lead Wires
Dimensions
- Case Diameter : 25.4 MM [1 INCH ]
- Shaft Diameter : 4.76 MM [.188 INCH ]
Electrical Characteristics
- Angular Position Sensor - RVDT/RVIT Output Type : AC Voltage
- Angular Position Sensor - RVDT/RVIT Supply Voltage (VRMS) : 3
Industry Standards
Mechanical Attachment
- Angular Position Sensor - RVDT/RVIT Mounting : Size 11 Servo Mount
Other
- Bearing Type : ABEC 3 Precision Ball Bearing
- Non-Linearity (PCT) : ±1
Product Type Features
- Angular Position Sensor - RVDT/RVIT Type : RVDT
Signal Characteristics
- Excitation Frequency (KHZ) : 2.5 - 10
Usage Conditions
- Operating Temperature Range : -55 - 150 DEGC [-67 - 300 DEGF ]