Electrical Characteristics Excitation Voltage (VRMS) : 3, 1 Voltage Requirements (VAC) : 100 - 240
Industry Standards Digital Output : RS-232
Mechanical Attachment Sensor Mount Type : 1/4 DIN Panel Mount
Other Transducer Type : LVDT or RVDT with 5 or 6 wires
Product Type Features Display Type : LCD
Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Frequency Requirements (HZ) : 47 - 63 Number of Channels : 2
Usage Conditions Operating Temperature Range : 0 - 55 DEGC [32 - 131 DEGF ]
Electrical Characteristics
- Excitation Voltage (VRMS) : 3, 1
- Voltage Requirements (VAC) : 100 - 240
Industry Standards
Mechanical Attachment
- Sensor Mount Type : 1/4 DIN Panel Mount
Other
- Transducer Type : LVDT or RVDT with 5 or 6 wires
Product Type Features
Signal Characteristics
- Excitation Frequency (KHZ) : 2.5 - 10
- Frequency Requirements (HZ) : 47 - 63
- Number of Channels : 2
Usage Conditions
- Operating Temperature Range : 0 - 55 DEGC [32 - 131 DEGF ]