Body Features Product Weight : 960 G [33.863 OZ ]
Configuration Features Channel Configuration : 4 Inputs
Electrical Characteristics Current Consumption (Max) (MAMP) : 29 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) : 24
Housing Features Housing Material : Aluminum
Industry Standards IP Rating : IP66
Mechanical Attachment I/O Cable Entry : Cable Gland Installation Method : In-Field Network Cable Disconnection : Causes No Network Interruption Product Mount Type : Screw Mount Product Mounting Feature Type : (4) Screws
Operation/Applicatio
n Operational Function : Analog I/O Connection Operational Use Specification : Common Industrial Areas
Signal Characteristics Signal Type : Analog
Termination Features Cable Connection : Sense CB-1005 Interconnect Cable I/O Connection : 2.5mm2 Clamp Terminal Block (Non-Screwable) - 2/3 Ways Network Connection : 2.5mm2 Dual Plug-In Terminal - 5 Ways
Usage Conditions Electrical Protection : Short Circuit Field Device Type : Current Transmitter Operating Temperature Range : -5 - 55 DEGC [23 - 131 DEGF ]
Body Features
- Product Weight : 960 G [33.863 OZ ]
Configuration Features
- Channel Configuration : 4 Inputs
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 29
- Isolation Voltage (VAC) : 1500
- Supply Voltage Range (VDC) : 24
Housing Features
- Housing Material : Aluminum
Industry Standards
Mechanical Attachment
- I/O Cable Entry : Cable Gland
- Installation Method : In-Field
- Network Cable Disconnection : Causes No Network Interruption
- Product Mount Type : Screw Mount
- Product Mounting Feature Type : (4) Screws
Operation/Application
- Operational Function : Analog I/O Connection
- Operational Use Specification : Common Industrial Areas
Signal Characteristics
Termination Features
- Cable Connection : Sense CB-1005 Interconnect Cable
- I/O Connection : 2.5mm2 Clamp Terminal Block (Non-Screwable) - 2/3 Ways
- Network Connection : 2.5mm2 Dual Plug-In Terminal - 5 Ways
Usage Conditions
- Electrical Protection : Short Circuit
- Field Device Type : Current Transmitter
- Operating Temperature Range : -5 - 55 DEGC [23 - 131 DEGF ]