TE Connectivity I/O Modules 5000002325-SE

Description
Configuration Features Channel Configuration : 4 Inputs Electrical Characteristics Supply Voltage Range (VDC) : 24 Operation/Applicatio n Electrical Configuration : DP Network Operational Function : Input Expander Module Product Type Features I/O Module Type : Profibus DP I/O Module Signal Characteristics Signal Type : Discrete Termination Features Cable Connection : 10‑Way Flat Cable for DP Master I/O Connection : 2.5mm2 Screw Terminal - 3 Ways Usage Conditions Field Device Type : Pnp Sensor / Dry Contact
Request a Quote Datasheet
Description
Configuration Features Channel Configuration : 4 Inputs Electrical Characteristics Supply Voltage Range (VDC) : 24 Operation/Applicatio n Electrical Configuration : DP Network Operational Function : Input Expander Module Product Type Features I/O Module Type : Profibus DP I/O Module Signal Characteristics Signal Type : Discrete Termination Features Cable Connection : 10‑Way Flat Cable for DP Master I/O Connection : 2.5mm2 Screw Terminal - 3 Ways Usage Conditions Field Device Type : Pnp Sensor / Dry Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Modules - 5000002325-SE - TE Connectivity
Berwyn, PA, United States
I/O Modules
5000002325-SE
I/O Modules 5000002325-SE
Configuration Features Channel Configuration : 4 Inputs Electrical Characteristics Supply Voltage Range (VDC) : 24 Operation/Applicatio n Electrical Configuration : DP Network Operational Function : Input Expander Module Product Type Features I/O Module Type : Profibus DP I/O Module Signal Characteristics Signal Type : Discrete Termination Features Cable Connection : 10‑Way Flat Cable for DP Master I/O Connection : 2.5mm2 Screw Terminal - 3 Ways Usage Conditions Field Device Type : Pnp Sensor / Dry Contact

Configuration Features


  • Channel Configuration : 4 Inputs

Electrical Characteristics


  • Supply Voltage Range (VDC) : 24

Operation/Application


  • Electrical Configuration : DP Network
  • Operational Function : Input Expander Module

Product Type Features


  • I/O Module Type : Profibus DP I/O Module

Signal Characteristics


  • Signal Type : Discrete

Termination Features


  • Cable Connection : 10‑Way Flat Cable for DP Master
  • I/O Connection : 2.5mm2 Screw Terminal - 3 Ways

Usage Conditions


  • Field Device Type : Pnp Sensor / Dry Contact
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category LVDT and RVDT Signal Conditioners
Product Number 5000002325-SE
Product Name I/O Modules
Unlock Full Specs
to access all available technical data

Similar Products