TE Connectivity Signal Conditioning - LVDT/RVDT 04290133-000

Description
Body Features Signal Conditioning - LVDT/RVDT Weight (G) : 4040 Weight (OZ) : 142.5 Electrical Characteristics Excitation Voltage (VRMS) : 3, 1 Line Power Voltage Requirements (VAC) : 85 - 264 Signal Conditioning - LVDT/RVDT Output Type (MAMP) : 4 - 20 Mechanical Attachment Signal Conditioning - LVDT/RVDT Mounting : Bulkhead Flange Mount Other Display : No Transducer Channels : 1 Transducer Type : LVDT or RVDT with 4, 5 or 6 wires Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 5 Line Power Frequency Requirements (HZ) : 45 - 65 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote
Description
Body Features Signal Conditioning - LVDT/RVDT Weight (G) : 4040 Weight (OZ) : 142.5 Electrical Characteristics Excitation Voltage (VRMS) : 3, 1 Line Power Voltage Requirements (VAC) : 85 - 264 Signal Conditioning - LVDT/RVDT Output Type (MAMP) : 4 - 20 Mechanical Attachment Signal Conditioning - LVDT/RVDT Mounting : Bulkhead Flange Mount Other Display : No Transducer Channels : 1 Transducer Type : LVDT or RVDT with 4, 5 or 6 wires Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 5 Line Power Frequency Requirements (HZ) : 45 - 65 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioning - LVDT/RVDT - 04290133-000 - TE Connectivity
Berwyn, PA, United States
Signal Conditioning - LVDT/RVDT
04290133-000
Signal Conditioning - LVDT/RVDT 04290133-000
Body Features Signal Conditioning - LVDT/RVDT Weight (G) : 4040 Weight (OZ) : 142.5 Electrical Characteristics Excitation Voltage (VRMS) : 3, 1 Line Power Voltage Requirements (VAC) : 85 - 264 Signal Conditioning - LVDT/RVDT Output Type (MAMP) : 4 - 20 Mechanical Attachment Signal Conditioning - LVDT/RVDT Mounting : Bulkhead Flange Mount Other Display : No Transducer Channels : 1 Transducer Type : LVDT or RVDT with 4, 5 or 6 wires Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 5 Line Power Frequency Requirements (HZ) : 45 - 65 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Signal Conditioning - LVDT/RVDT Weight (G) : 4040
  • Weight (OZ) : 142.5

Electrical Characteristics


  • Excitation Voltage (VRMS) : 3, 1
  • Line Power Voltage Requirements (VAC) : 85 - 264
  • Signal Conditioning - LVDT/RVDT Output Type (MAMP) : 4 - 20

Mechanical Attachment


  • Signal Conditioning - LVDT/RVDT Mounting : Bulkhead Flange Mount

Other


  • Display : No
  • Transducer Channels : 1
  • Transducer Type : LVDT or RVDT with 4, 5 or 6 wires

Signal Characteristics


  • Excitation Frequency (KHZ) : 2.5 - 5
  • Line Power Frequency Requirements (HZ) : 45 - 65

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LVDT and RVDT Signal Conditioners
Product Number 04290133-000
Product Name Signal Conditioning - LVDT/RVDT
Excitation Voltage
Unlock Full Specs
to access all available technical data

Similar Products