Body Features Spring Loaded : Separate Core
Electrical Characteristics Electrical Connections : Leads Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3
Housing Features Housing Diameter : 9.52 MM [.375 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel
Industry Standards IP Rating : IP61
Other Full Stroke Ranges : ±12.5 MM [±.5 INCH ] Linearity (PCTSPAN) : ±.25
Signal Characteristics Excitation Frequency (KHZ) : 2.5
Usage Conditions Operating Temperature Range : -55 - 200 DEGC , -55 - 105 DEGC [-67 - 221 DEGF , -67 - 392 DEGF ]
Body Features
- Spring Loaded : Separate Core
Electrical Characteristics
- Electrical Connections : Leads
- Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3
Housing Features
- Housing Diameter : 9.52 MM [.375 INCH ]
- Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel
Industry Standards
Other
- Full Stroke Ranges : ±12.5 MM [±.5 INCH ]
- Linearity (PCTSPAN) : ±.25
Signal Characteristics
- Excitation Frequency (KHZ) : 2.5
Usage Conditions
- Operating Temperature Range : -55 - 200 DEGC , -55 - 105 DEGC [-67 - 221 DEGF , -67 - 392 DEGF ]