TE Connectivity I/O Modules 5000006025-SE

Description
Configuration Features Channel Configuration : 4 Inputs & 3 Outputs Electrical Characteristics Output Type : Relay Supply Voltage Range (VDC) : 30.5 Industry Standards ASi Version : ASi 2.1 Operation/Applicatio n Operational Function : Digital I/O Connection Product Type Features I/O Module Type : ASi I/O Module Signal Characteristics Signal Type : Discrete Termination Features Cable Connection : AS-Interface Cable I/O Connection : 2.5mm2 Pressure Terminal - 3/4 Ways Usage Conditions Field Device Type : Pnp Sensor / Dry Contact
Request a Quote Datasheet
Description
Configuration Features Channel Configuration : 4 Inputs & 3 Outputs Electrical Characteristics Output Type : Relay Supply Voltage Range (VDC) : 30.5 Industry Standards ASi Version : ASi 2.1 Operation/Applicatio n Operational Function : Digital I/O Connection Product Type Features I/O Module Type : ASi I/O Module Signal Characteristics Signal Type : Discrete Termination Features Cable Connection : AS-Interface Cable I/O Connection : 2.5mm2 Pressure Terminal - 3/4 Ways Usage Conditions Field Device Type : Pnp Sensor / Dry Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Modules - 5000006025-SE - TE Connectivity
Berwyn, PA, United States
I/O Modules
5000006025-SE
I/O Modules 5000006025-SE
Configuration Features Channel Configuration : 4 Inputs & 3 Outputs Electrical Characteristics Output Type : Relay Supply Voltage Range (VDC) : 30.5 Industry Standards ASi Version : ASi 2.1 Operation/Applicatio n Operational Function : Digital I/O Connection Product Type Features I/O Module Type : ASi I/O Module Signal Characteristics Signal Type : Discrete Termination Features Cable Connection : AS-Interface Cable I/O Connection : 2.5mm2 Pressure Terminal - 3/4 Ways Usage Conditions Field Device Type : Pnp Sensor / Dry Contact

Configuration Features


  • Channel Configuration : 4 Inputs & 3 Outputs

Electrical Characteristics


  • Output Type : Relay
  • Supply Voltage Range (VDC) : 30.5

Industry Standards


  • ASi Version : ASi 2.1

Operation/Application


  • Operational Function : Digital I/O Connection

Product Type Features


  • I/O Module Type : ASi I/O Module

Signal Characteristics


  • Signal Type : Discrete

Termination Features


  • Cable Connection : AS-Interface Cable
  • I/O Connection : 2.5mm2 Pressure Terminal - 3/4 Ways

Usage Conditions


  • Field Device Type : Pnp Sensor / Dry Contact
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category LVDT and RVDT Signal Conditioners
Product Number 5000006025-SE
Product Name I/O Modules
Unlock Full Specs
to access all available technical data

Similar Products