Body Features Product Weight : 950 G [33.51 OZ ]
Electrical Characteristics Excitation Voltage (VRMS) : .5, 3.5 Voltage Requirements (VAC) : 198 - 242, 103.5 - 126.5
Mechanical Attachment Sensor Mount Type : 1/8 DIN Standard Panel Mount
Other Transducer Type : LVDT or RVDT with 4, 5 or 6 wires
Product Type Features Display Type : None
Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Frequency Requirements (HZ) : 50 - 400 Number of Channels : 1
Usage Conditions Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
Body Features
- Product Weight : 950 G [33.51 OZ ]
Electrical Characteristics
- Excitation Voltage (VRMS) : .5, 3.5
- Voltage Requirements (VAC) : 198 - 242, 103.5 - 126.5
Mechanical Attachment
- Sensor Mount Type : 1/8 DIN Standard Panel Mount
Other
- Transducer Type : LVDT or RVDT with 4, 5 or 6 wires
Product Type Features
Signal Characteristics
- Excitation Frequency (KHZ) : 2.5 - 10
- Frequency Requirements (HZ) : 50 - 400
- Number of Channels : 1
Usage Conditions
- Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]