Body Features Product Weight : 1680 G [59.26 OZ ]
Configuration Features Channel Configuration : 8 Outputs Number of Outputs : 8 Relay Output Configuration : 1 Relay With 1 NO Contact
Electrical Characteristics Current Consumption (Max) (MAMP) : 80 Isolation Voltage (VAC) : 1500 Output Type : Relay Supply Voltage Range (VDC) : 24 Switching Frequency (Max) (HZ) : 1 Switching Voltage (Max) (VAC) : 250 Switching Voltage (Max) (VDC) : 30
Housing Features Housing Material : Aluminum
Industry Standards IP Rating : IP66
Mechanical Attachment I/O Cable Entry : Cable Gland Installation Method : In-Field Network Cable Disconnection : Causes No Network Interruption Product Mount Type : Screw Mount Product Mounting Feature Type : (4) Screws
Operation/Applicatio
n Operational Function : Digital I/O Connection Operational Use Specification : Common Industrial Areas
Product Type Features I/O Module Type : DeviceNet I/O Module
Signal Characteristics Signal Type : Digital
Termination Features Cable Connection : Thick DeviceNet Cable I/O Connection : 2.5mm2 Screw Terminal - 2/3 Ways Network Connection : 2.5mm2 Dual Plug-In Terminal - 5 Ways
Usage Conditions Electrical Protection : Thermal Short Circuit Field Device Type : Lamps / Audible or Visual Signals / Contactors / Solenoids Operating Temperature Range : -5 - 55 DEGC [23 - 131 DEGF ]
Body Features
- Product Weight : 1680 G [59.26 OZ ]
Configuration Features
- Channel Configuration : 8 Outputs
- Number of Outputs : 8
- Relay Output Configuration : 1 Relay With 1 NO Contact
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 80
- Isolation Voltage (VAC) : 1500
- Output Type : Relay
- Supply Voltage Range (VDC) : 24
- Switching Frequency (Max) (HZ) : 1
- Switching Voltage (Max) (VAC) : 250
- Switching Voltage (Max) (VDC) : 30
Housing Features
- Housing Material : Aluminum
Industry Standards
Mechanical Attachment
- I/O Cable Entry : Cable Gland
- Installation Method : In-Field
- Network Cable Disconnection : Causes No Network Interruption
- Product Mount Type : Screw Mount
- Product Mounting Feature Type : (4) Screws
Operation/Application
- Operational Function : Digital I/O Connection
- Operational Use Specification : Common Industrial Areas
Product Type Features
- I/O Module Type : DeviceNet I/O Module
Signal Characteristics
Termination Features
- Cable Connection : Thick DeviceNet Cable
- I/O Connection : 2.5mm2 Screw Terminal - 2/3 Ways
- Network Connection : 2.5mm2 Dual Plug-In Terminal - 5 Ways
Usage Conditions
- Electrical Protection : Thermal Short Circuit
- Field Device Type : Lamps / Audible or Visual Signals / Contactors / Solenoids
- Operating Temperature Range : -5 - 55 DEGC [23 - 131 DEGF ]