Body Features Case Material : Anodized Aluminum Product Weight : 36 G [1.26 OZ ]
Configuration Features Electrical Connection : Lead Wires
Dimensions Product Diameter : 25.4 MM [1 INCH ] Shaft Diameter : 4.76 MM [.188 INCH ]
Electrical Characteristics Supply Voltage (VRMS) : 3
Mechanical Attachment Sensor Mount Type : Size 11 Servo Mount
Operation/Applicatio
n Output Signal Details : AC Voltage
Other Angular Range (DEG) : -30 - 30 Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity ± (PCT) : .25
Product Type Features Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT)
Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Case Material : Anodized Aluminum
- Product Weight : 36 G [1.26 OZ ]
Configuration Features
- Electrical Connection : Lead Wires
Dimensions
- Product Diameter : 25.4 MM [1 INCH ]
- Shaft Diameter : 4.76 MM [.188 INCH ]
Electrical Characteristics
- Supply Voltage (VRMS) : 3
Mechanical Attachment
- Sensor Mount Type : Size 11 Servo Mount
Operation/Application
- Output Signal Details : AC Voltage
Other
- Angular Range (DEG) : -30 - 30
- Bearing Type : ABEC 3 Precision Ball Bearing
- Non-Linearity ± (PCT) : .25
Product Type Features
- Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT)
Signal Characteristics
- Excitation Frequency (KHZ) : 2.5 - 10
Usage Conditions
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]