Electrical Characteristics Excitation Voltage (VRMS) : 1, 3 Line Power Voltage Requirements (VAC) : 100 - 240 Signal Conditioning - LVDT/RVDT Output Type (VDC) : ±5, 0 - 10
Industry Standards Digital Communication : RS-232
Mechanical Attachment Signal Conditioning - LVDT/RVDT Mounting : 1/4 DIN Panel Mount
Operation/Applicatio
n Calibration Procedure : Push-Button
Other Display : LCD Transducer Channels : 2 Transducer Type : LVDT or RVDT with 5 or 6 wires
Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Line Power Frequency Requirements (HZ) : 47 - 63
Usage Conditions Operating Temperature Range : 0 - 55 DEGC [32 - 131 DEGF ]
Electrical Characteristics
- Excitation Voltage (VRMS) : 1, 3
- Line Power Voltage Requirements (VAC) : 100 - 240
- Signal Conditioning - LVDT/RVDT Output Type (VDC) : ±5, 0 - 10
Industry Standards
- Digital Communication : RS-232
Mechanical Attachment
- Signal Conditioning - LVDT/RVDT Mounting : 1/4 DIN Panel Mount
Operation/Application
- Calibration Procedure : Push-Button
Other
- Display : LCD
- Transducer Channels : 2
- Transducer Type : LVDT or RVDT with 5 or 6 wires
Signal Characteristics
- Excitation Frequency (KHZ) : 2.5 - 10
- Line Power Frequency Requirements (HZ) : 47 - 63
Usage Conditions
- Operating Temperature Range : 0 - 55 DEGC [32 - 131 DEGF ]