Body Features Signal Conditioning - LVDT/RVDT Weight (G) : 950 Weight (OZ) : 33.51
Electrical Characteristics Excitation Voltage (VRMS) : 3.5, .5 Line Power Voltage Requirements (VAC) : 103.5 - 126.5, 198 - 242 Signal Conditioning - LVDT/RVDT Output Type (VDC) : ±10, 0 - 10
Mechanical Attachment Signal Conditioning - LVDT/RVDT Mounting : 1/8 DIN Standard Panel Mount
Operation/Applicatio
n Calibration Procedure : Push-Button
Other Display : No Transducer Channels : 1 Transducer Type : LVDT or RVDT with 4, 5 or 6 wires
Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Line Power Frequency Requirements (HZ) : 50 - 400
Usage Conditions Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
Body Features
- Signal Conditioning - LVDT/RVDT Weight (G) : 950
- Weight (OZ) : 33.51
Electrical Characteristics
- Excitation Voltage (VRMS) : 3.5, .5
- Line Power Voltage Requirements (VAC) : 103.5 - 126.5, 198 - 242
- Signal Conditioning - LVDT/RVDT Output Type (VDC) : ±10, 0 - 10
Mechanical Attachment
- Signal Conditioning - LVDT/RVDT Mounting : 1/8 DIN Standard Panel Mount
Operation/Application
- Calibration Procedure : Push-Button
Other
- Display : No
- Transducer Channels : 1
- Transducer Type : LVDT or RVDT with 4, 5 or 6 wires
Signal Characteristics
- Excitation Frequency (KHZ) : 2.5 - 10
- Line Power Frequency Requirements (HZ) : 50 - 400
Usage Conditions
- Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]