TE Connectivity Signal Conditioners 02291333-000

Description
Electrical Characteristics Excitation Voltage (VRMS) : 3, 1 Voltage Requirements (VDC) : 18 - 30, 10 - 18 Mechanical Attachment Sensor Mount Type : Standard DIN-3 Rail Mount Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Transducer Type : LVDT or RVDT with 4, 5 or 6 wires Product Type Features Display Type : None Signal Characteristics Excitation Frequency (KHZ) : 10, 2.5, 5 Number of Channels : 1 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Excitation Voltage (VRMS) : 3, 1 Voltage Requirements (VDC) : 18 - 30, 10 - 18 Mechanical Attachment Sensor Mount Type : Standard DIN-3 Rail Mount Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Transducer Type : LVDT or RVDT with 4, 5 or 6 wires Product Type Features Display Type : None Signal Characteristics Excitation Frequency (KHZ) : 10, 2.5, 5 Number of Channels : 1 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioners - 02291333-000 - TE Connectivity
Berwyn, PA, United States
Signal Conditioners
02291333-000
Signal Conditioners 02291333-000
Electrical Characteristics Excitation Voltage (VRMS) : 3, 1 Voltage Requirements (VDC) : 18 - 30, 10 - 18 Mechanical Attachment Sensor Mount Type : Standard DIN-3 Rail Mount Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Transducer Type : LVDT or RVDT with 4, 5 or 6 wires Product Type Features Display Type : None Signal Characteristics Excitation Frequency (KHZ) : 10, 2.5, 5 Number of Channels : 1 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Electrical Characteristics


  • Excitation Voltage (VRMS) : 3, 1
  • Voltage Requirements (VDC) : 18 - 30, 10 - 18

Mechanical Attachment


  • Sensor Mount Type : Standard DIN-3 Rail Mount

Operation/Application


  • Output Signal Details : 4 - 20 mA

Other


  • Transducer Type : LVDT or RVDT with 4, 5 or 6 wires

Product Type Features


  • Display Type : None

Signal Characteristics


  • Excitation Frequency (KHZ) : 10, 2.5, 5
  • Number of Channels : 1

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Singal Conditioning Mod, Lvdt/rvdt; Signal Conditioner Input Te Connectivity Sensors - 57J2271 - Newark, An Avnet Company
Chicago, IL, United States
Singal Conditioning Mod, Lvdt/rvdt; Signal Conditioner Input Te Connectivity Sensors
57J2271
Singal Conditioning Mod, Lvdt/rvdt; Signal Conditioner Input Te Connectivity Sensors 57J2271
SINGAL CONDITIONING MOD, LVDT/RVDT; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; Product Range:

SINGAL CONDITIONING MOD, LVDT/RVDT; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; Product Range:

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category LVDT and RVDT Signal Conditioners Signal Conditioners
Product Number 02291333-000 57J2271
Product Name Signal Conditioners Singal Conditioning Mod, Lvdt/rvdt; Signal Conditioner Input Te Connectivity Sensors
Excitation Voltage
Unlock Full Specs
to access all available technical data