Body Features Case Material : Stainless Steel Product Weight : 255 G [8.99 OZ ]
Configuration Features Electrical Connection : Connector 6 Pin
Dimensions Product Diameter : 38.1 MM [1.5 INCH ] Shaft Diameter : 4.75 MM [.187 INCH ]
Electrical Characteristics Supply Voltage (VRMS) : 3
Mechanical Attachment Sensor Mount Type : Size 15 Servo Mount
Operation/Applicatio
n Output Signal Details : AC Voltage
Other Angular Range (DEG) : -45 - 45 Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity ± (PCT) : 1
Product Type Features Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT)
Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Case Material : Stainless Steel
- Product Weight : 255 G [8.99 OZ ]
Configuration Features
- Electrical Connection : Connector 6 Pin
Dimensions
- Product Diameter : 38.1 MM [1.5 INCH ]
- Shaft Diameter : 4.75 MM [.187 INCH ]
Electrical Characteristics
- Supply Voltage (VRMS) : 3
Mechanical Attachment
- Sensor Mount Type : Size 15 Servo Mount
Operation/Application
- Output Signal Details : AC Voltage
Other
- Angular Range (DEG) : -45 - 45
- Bearing Type : ABEC 3 Precision Ball Bearing
- Non-Linearity ± (PCT) : 1
Product Type Features
- Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT)
Signal Characteristics
- Excitation Frequency (KHZ) : 2.5 - 10
Usage Conditions
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]