Electrical Characteristics Excitation Voltage (VRMS) : 3 Voltage Requirements (VDC) : -12 - 12, -15 - 15
Mechanical Attachment Sensor Mount Type : Printed Circuit Board Edge or Terminal Block
Other Transducer Type : LVDT or RVDT with 5 or 6 wires
Product Type Features Display Type : None
Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Number of Channels : 1
Usage Conditions Operating Temperature Range : -1 - 55 DEGC [30 - 131 DEGF ]
Electrical Characteristics
- Excitation Voltage (VRMS) : 3
- Voltage Requirements (VDC) : -12 - 12, -15 - 15
Mechanical Attachment
- Sensor Mount Type : Printed Circuit Board Edge or Terminal Block
Other
- Transducer Type : LVDT or RVDT with 5 or 6 wires
Product Type Features
Signal Characteristics
- Excitation Frequency (KHZ) : 2.5 - 10
- Number of Channels : 1
Usage Conditions
- Operating Temperature Range : -1 - 55 DEGC [30 - 131 DEGF ]