Body Features Spring Loaded : Separate Core
Electrical Characteristics Analog Output : 0 - 10 V Electrical Connections : 6-Pin Connector Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 12 - 26
Housing Features Housing Diameter : 19.05 MM [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel
Industry Standards IP Rating : IP68
Other Full Stroke Ranges : 152.4 MM [6 INCH ] Linearity (PCTSPAN) : ±.25
Usage Conditions Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Body Features
- Spring Loaded : Separate Core
Electrical Characteristics
- Analog Output : 0 - 10 V
- Electrical Connections : 6-Pin Connector
- Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 12 - 26
Housing Features
- Housing Diameter : 19.05 MM [.75 INCH ]
- Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel
Industry Standards
Other
- Full Stroke Ranges : 152.4 MM [6 INCH ]
- Linearity (PCTSPAN) : ±.25
Usage Conditions
- Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]