Configuration Features Channel Configuration : 4 Inputs & 3 Outputs
Electrical Characteristics Output Type : Relay Supply Voltage Range (VDC) : 30.5
Industry Standards ASi Version : ASi 2.1
Operation/Applicatio
n Operational Function : Digital I/O Connection
Product Type Features I/O Module Type : ASi I/O Module
Signal Characteristics Signal Type : Discrete
Termination Features Cable Connection : AS-Interface Cable I/O Connection : 2.5mm2 Pressure Terminal - 3/4 Ways
Usage Conditions Field Device Type : Pnp Sensor / Dry Contact
Configuration Features
- Channel Configuration : 4 Inputs & 3 Outputs
Electrical Characteristics
- Output Type : Relay
- Supply Voltage Range (VDC) : 30.5
Industry Standards
Operation/Application
- Operational Function : Digital I/O Connection
Product Type Features
- I/O Module Type : ASi I/O Module
Signal Characteristics
Termination Features
- Cable Connection : AS-Interface Cable
- I/O Connection : 2.5mm2 Pressure Terminal - 3/4 Ways
Usage Conditions
- Field Device Type : Pnp Sensor / Dry Contact