Configuration Features Channel Configuration : 2 Inputs
Electrical Characteristics Supply Voltage Range (VDC) : 24
Operation/Applicatio
n Operational Function : Analog Output
Product Type Features I/O Module Type : Profibus DP I/O Module
Signal Characteristics Signal Type : Analog
Termination Features Cable Connection : ProfiBus DP Cable 2 or 4 Wires I/O Connection : 2.5mm2 Screw Terminal - 5 Ways
Usage Conditions Field Device Type : Current / Voltage Transmitter
Configuration Features
- Channel Configuration : 2 Inputs
Electrical Characteristics
- Supply Voltage Range (VDC) : 24
Operation/Application
- Operational Function : Analog Output
Product Type Features
- I/O Module Type : Profibus DP I/O Module
Signal Characteristics
Termination Features
- Cable Connection : ProfiBus DP Cable 2 or 4 Wires
- I/O Connection : 2.5mm2 Screw Terminal - 5 Ways
Usage Conditions
- Field Device Type : Current / Voltage Transmitter