Body Features Signal Conditioning - LVDT/RVDT Weight (G) : 4040 Weight (OZ) : 142.5
Electrical Characteristics Excitation Voltage (VRMS) : 3, 1 Line Power Voltage Requirements (VAC) : 85 - 264 Signal Conditioning - LVDT/RVDT Output Type (MAMP) : 4 - 20
Mechanical Attachment Signal Conditioning - LVDT/RVDT Mounting : Bulkhead Flange Mount
Other Display : No Transducer Channels : 1 Transducer Type : LVDT or RVDT with 4, 5 or 6 wires
Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 5 Line Power Frequency Requirements (HZ) : 45 - 65
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
- Signal Conditioning - LVDT/RVDT Weight (G) : 4040
- Weight (OZ) : 142.5
Electrical Characteristics
- Excitation Voltage (VRMS) : 3, 1
- Line Power Voltage Requirements (VAC) : 85 - 264
- Signal Conditioning - LVDT/RVDT Output Type (MAMP) : 4 - 20
Mechanical Attachment
- Signal Conditioning - LVDT/RVDT Mounting : Bulkhead Flange Mount
Other
- Display : No
- Transducer Channels : 1
- Transducer Type : LVDT or RVDT with 4, 5 or 6 wires
Signal Characteristics
- Excitation Frequency (KHZ) : 2.5 - 5
- Line Power Frequency Requirements (HZ) : 45 - 65
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]